EN
  • EN
  • DE

KSN-2375N-1+

Part No KSN-2375N-1+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 718900-KSN-2375N-1+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSN-2375N-1+ CAD Model

Description

The KSN-2375N-1+ is a surface mount Low Pass Filter manufactured by Mini-Circuits. It is designed to pass signals below a specific cutoff frequency while attenuating signals above that frequency. This filter is commonly used in various RF and microwave applications to eliminate unwanted harmonics and noise, improve signal quality, and ensure compliance with regulatory requirements.

Applications

  • Harmonic rejection
  • Noise reduction
  • Signal conditioning
  • Test and measurement equipment
  • Communication systems

Features

  • Low pass filter: Passes signals below the cutoff frequency with minimal attenuation.
  • Surface mount package: Allows for automated assembly and soldering.
  • Small size: Facilitates compact circuit design.
  • Excellent stopband rejection: Provides high attenuation of signals above the cutoff frequency.
  • Wide operating temperature range: Suitable for use in various environments.

Benefits

  • Improved signal quality: Reduces unwanted harmonics and noise, resulting in cleaner signals.
  • Enhanced system performance: Improves the performance of RF and microwave systems by filtering out unwanted signals.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Reduced interference: Minimizes interference with other electronic devices.
  • Compliance with regulatory requirements: Helps to ensure compliance with regulatory requirements by filtering out unwanted emissions.

Additional Details

The KSN-2375N-1+ typically has a cutoff frequency around 2375 MHz. It exhibits low insertion loss in the passband and high attenuation in the stopband. Typical specifications include insertion loss of less than 1dB in the passband and stopband rejection of 20dB or more. The filter is typically housed in a small surface mount package suitable for automated assembly. It is also designed to operate over a wide temperature range, making it suitable for a variety of environments.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416
RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess