EN
  • EN
  • DE

MT47H64M16HR-3L:H

Part No MT47H64M16HR-3L:H
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831900-MT47H64M16HR-3L:H
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-3L:H CAD Model

Description

The MT47H64M16HR-3L:H is a DDR2 SDRAM component from Micron Technology Inc. designed for use in applications needing high-speed memory access and a balance between performance and power consumption. These applications include embedded systems, graphics cards, and general computing.

Applications

  • Embedded systems
  • Graphics cards
  • General computing
  • Networking equipment
  • Gaming consoles

Features

  • DDR2 SDRAM: Utilizes DDR2 technology, offering improved data transfer rates compared to DDR SDRAM.
  • Capacity: 64 Meg x 16 configuration, providing a total capacity of 1 Gigabit (1024 Mbits).
  • Speed Grade: -3L indicates a data transfer rate potentially up to 667 Mbps (DDR2-667), but further verification from the datasheet is needed. The 'L' suggests a lower power variant.
  • Operating Voltage: Operates at 1.8V, standard for DDR2, providing a balance between performance and power.
  • Interface: Standard DDR2 interface for easy integration with compatible memory controllers.
  • Package: Typically available in FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and thermal management.

Benefits

  • High Bandwidth: DDR2 technology enables high-speed data transfer, which enhances overall system performance.
  • Low Latency: Designed for low latency operation, ensuring fast data access and improved system responsiveness.
  • Power Efficiency: The 1.8V operating voltage contributes to reduced power consumption, making it suitable for power-sensitive applications.
  • Reliability: Micron's manufacturing processes ensure high reliability and long-term stability.
  • Compatibility: Adheres to JEDEC standards for DDR2 SDRAM, facilitating compatibility with a wide range of systems.

Additional Details

The MT47H64M16HR-3L:H is optimized for applications requiring a balance of speed, capacity, and power efficiency. The '-3L' designation suggests a lower power variant, which is beneficial for mobile and embedded systems. The ':H' likely denotes internal production tracking information. Consult the Micron datasheet for definitive specifications, including timing parameters, power consumption details, and package information.

This memory component is suitable for use in devices that require relatively high memory capacity and bandwidth while also prioritizing low power consumption. Its DDR2 compliance allows for ease of integration in different system designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess