EN
  • EN
  • DE

CAT5114ZI-10-26656-TE13

Part No CAT5114ZI-10-26656-TE13
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Win Source Part Number 239834-CAT5114ZI-10-26656-TE13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5114ZI-10-26656-TE13 CAD Model

Description

The CAT5114ZI-10-26656-TE13 from ON Semiconductor is a highly precise digital potentiometer, designed for applications requiring variable resistance settings. This electronic component is part of ON Semiconductor's portfolio of programmable resistive devices that offer a reliable solution for adjusting circuit elements, such as setting functional parameters or tuning and calibration in a wide array of electronic systems.

Key Features

  • Resistance Value: The potentiometer comes with a resistance value of 10 kΩ, which is a common value for a variety of applications, offering a good balance between resolution and range.
  • Interface: It utilizes an I²C interface, which allows for easy integration into most microcontroller-based systems, providing a simple way to communicate with the device and adjust resistance values digitally.
  • Resolution: The device features a resolution of 256 positions, giving users the ability to fine-tune resistance settings with high precision.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power supply design and ensuring compatibility with a wide range of electronic products.
  • Package: The CAT5114ZI-10-26656-TE13 is offered in a RoHS-compliant TSSOP-14 package, which is suitable for surface-mount technology (SMT) and ideal for space-constrained applications.
  • Temperature Range: This digital potentiometer is designed to operate within an industrial temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

The versatility of the CAT5114ZI-10-26656-TE13 makes it suitable for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Communication devices
  • Medical equipment

With its precision, digital control, and robust design, the CAT5114ZI-10-26656-TE13 digital potentiometer from ON Semiconductor is an excellent choice for engineers and designers looking to add a variable resistance element to their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess