EN
  • EN
  • DE

ROV07H301K-S

Part No ROV07H301K-S
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 300V 1.75KA DISC 7MM / Var MOV 195VAC/250VDC 1750A 300V Thru-Hole Radial Automotive Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Part Status Obsolete(EOL)
Varistor Voltage (Minimum) 270V
Varistor Voltage (Typ) 300V
Varistor Voltage (Maximum) 330V
Current - Surge 1.75kA
Energy 26J
Number of Circuits 1
Maximum AC Volts 195VAC
Maximum DC Volts 250VDC
Capacitance @ Frequency 140pF @ 1kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package Disc 7mm
Win Source Part Number 793344-ROV07H301K-S
Popularity Medium
Supply and Demand Status Limited
Family Name ROV07H
Introduction Date May 19, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ROV07H301K-S CAD Model

Description

The ROV07H301K-S is a radial leaded varistor from Littelfuse, designed to protect electronic equipment against voltage transients and surges. It is commonly used in power supplies, consumer electronics, and industrial equipment.

Applications

  • Power Supplies: Protects power supplies from voltage surges and transients.
  • Consumer Electronics: Used in consumer electronic devices such as TVs, DVD players, and audio equipment.
  • Industrial Equipment: Employed in industrial equipment to protect against voltage spikes.
  • Lighting Systems: Protects lighting systems from voltage surges caused by lightning or switching.
  • Telecommunication Equipment: Used in telecommunication equipment to protect sensitive circuitry.

Features

  • Radial Leaded Package: Provides easy mounting on printed circuit boards.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Reacts quickly to voltage transients, providing effective protection.
  • Wide Operating Voltage Range: Suitable for a wide range of operating voltages.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Voltage Surge Protection: Protects sensitive electronic components from voltage surges.
  • Improved Reliability: Enhances the reliability of electronic equipment by preventing damage from transients.
  • Reduced Downtime: Minimizes downtime due to equipment failure caused by voltage surges.
  • Easy Installation: Radial leaded package simplifies installation.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The ROV07H301K-S has a varistor voltage of 300V. The maximum surge current rating varies depending on the pulse waveform and number of pulses. The operating temperature range is typically -40°C to +85°C. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess