Products specifications Report Issue?

Package Tube
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian 23K640-E/P CAD Model

Description

IC SRAM 64KBIT SPI 20MHZ 8DIP

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C TSOT23-5
Need more? Email Us
ECAD model for FT24C02A-5PR-T
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C128A-UTR-B
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C08A-ENR-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESR-B
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T
Micron Technology Inc.
EMMC 256GBIT 153/196 LFBGA AT
Lowest to $184.2425
ECAD model for MTFC32GBCAQTC-AAT
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C02A-UTR-B
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C16A-ESG-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention