EN
  • EN
  • DE

MT45W8MW16BGX-701IT

Part No MT45W8MW16BGX-701IT
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Description PSRAM Async Single Port 128M-bit 8M x 16 70ns 54-Pin VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 758554-MT45W8MW16BGX-701IT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT45W8MW16B
Introduction Date September 20, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MT45W8MW16BGX-701IT CAD Model

Description

The MT45W8MW16BGX-701IT is a high-performance pseudo-static random-access memory (PSRAM) chip manufactured by Micron Technology. PSRAM combines the ease of use of SRAM with the high density of DRAM, making it suitable for various applications requiring moderate storage capacity and fast access times.

Applications:

  • Mobile Devices: Use in feature phones and low-end smartphones as working memory.
  • Wearable Electronics: Employed in smartwatches and fitness trackers for data storage and processing.
  • Embedded Systems: Utilized in microcontrollers and single-board computers as primary memory.
  • Gaming Consoles: Found in portable gaming devices as a buffer or working memory.
  • Industrial Control: Used in data logging and process control systems where fast access is needed.

Features:

  • 8Mb Density: Provides a storage capacity of 8 Megabits.
  • 16-bit Data Bus: Allows for high-speed data transfer with a 16-bit wide interface.
  • Fast Access Time: Offers a 70ns access time, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability in harsh environments.

Benefits:

  • Simplified Memory Management: Requires minimal external circuitry for refresh, simplifying design.
  • High-Speed Performance: Provides fast access times suitable for real-time applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Compact Form Factor: Available in small packages for space-constrained designs.
  • Cost-Effective Solution: Offers a competitive price point for moderate memory requirements.

The MT45W8MW16BGX-701IT features a self-refresh mechanism, which handles the dynamic refresh requirements internally, thereby simplifying the memory controller design. The 'BGX' likely refers to the specific package type (e.g., ball grid array), and the '-701IT' likely denotes the speed grade (70ns access time) and temperature range ('I' for industrial, 'T' for tape and reel packaging). It's commonly used in systems where the designer needs a DRAM-like memory capacity but prefers the ease of use associated with SRAM. This specific part is suitable for applications needing quick data access and reduced power consumption, making it a good choice for mobile and embedded applications.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess