EN
  • EN
  • DE

MP1010BEF-LF

Part No MP1010BEF-LF
Manufacturer Monolithic Power Systems Inc.
Catalog HOT - SALES and EOL Components
Description IC LAMP DRIVER 20-TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Tube
Part Status Last Time Buy
Type Fluorescent Lamp Controller
Frequency 60kHz
Supply Voltage (V) 6V ~ 23V
Supply Current 1.8mA
Dimming Yes
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Manufacturer Pack Quantity 75
MSL Level Vendor Undefined
Win Source Part Number 238460-MP1010BEF-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1010BEF-LF CAD Model

Description

The MP1010BEF-LF is a fluorescent lamp controller designed by Monolithic Power Systems Inc.

  • Supply Voltage Range: 6V to 23V
  • Supply Current: 1.8mA
  • Frequency: The controller operates @ a frequency of 60kHz
  • Feature: has a dimming function
  • Mounting: mounted using SMD technology
  • Package: packaged in a tube
  • Application: The MP1010BEF-LF is suitable for use in applications where a reliable and efficient fluorescent lamp controller is required.
  • Popularity: This product is currently experiencing a low popularity rating.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess