EN
  • EN
  • DE

M58WR064KT7AZB6F

Part No M58WR064KT7AZB6F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 754586-M58WR064KT7AZB6F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M58WR064KT7AZB6F CAD Model

Description

The M58WR064KT7AZB6F is a 64 Mbit (4Mb x 16) Parallel Flash memory device manufactured by Micron Technology. It is a non-volatile memory solution offering fast read access and reliable data storage, making it suitable for a variety of embedded applications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems such as industrial control systems, networking equipment, and consumer electronics.
  • Networking Devices: Stores network operating systems, configuration files, and application code in routers, switches, and other networking devices.
  • Mobile Devices: Can be used for storing application code and data in mobile phones, tablets, and other portable devices.
  • Industrial Automation: Storing program code and data for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Applications: Used for storing firmware, maps, and other data in automotive electronic control units (ECUs).

Features:

  • 64 Mbit Density: Provides 64 Mbit of storage capacity for code and data.
  • Parallel Interface: Uses a parallel interface for fast data access.
  • High-Speed Read Access: Offers fast read access times for quick program execution and data retrieval.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • CMOS Technology: Fabricated using CMOS technology for high performance and reliability.

Benefits:

  • High Performance: Provides fast read access and reliable data storage for demanding applications.
  • Efficient Memory Management: Sector erase capability enables efficient memory management and code updates.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range for compatibility with various systems.
  • Robust Data Retention: Ensures long-term data retention for reliable storage of critical information.

Additional Details:

The M58WR064KT7AZB6F features a parallel interface, which allows for fast data transfer rates. It is organized into sectors, which can be individually erased and reprogrammed, allowing for flexible memory management. The device also incorporates advanced features such as error correction code (ECC) to enhance data integrity. The specific package type is typically a TSOP (Thin Small Outline Package) or similar surface-mount package for easy integration into electronic assemblies. The device operates over a wide temperature range, making it suitable for use in harsh environments. It's crucial to consult the device datasheet for detailed specifications, including timing parameters, voltage levels, and power consumption characteristics. Proper decoupling capacitors should be placed near the power supply pins to minimize noise and ensure stable operation. When designing with this flash memory, consideration should be given to the write endurance, which specifies the number of times each sector can be erased and reprogrammed. Wear leveling techniques can be implemented to extend the lifespan of the memory by distributing write operations evenly across all sectors.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2647 $62.6470
23+ $5.1398 $118.2154
35+ $4.9792 $174.2720
48+ $4.8187 $231.2976
62+ $4.6581 $288.8022
83+ $4.1765 $346.6495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess