The D9LVM is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is designed for use in a wide range of applications requiring high-speed and high-density memory, such as desktops, laptops, servers, and embedded systems. As a DDR4 module, it offers significant improvements over previous generations of DRAM, including higher data transfer rates, lower voltage operation, and increased memory density.
Applications:
- Desktop PCs
- Laptop computers
- Server systems
- Workstations
- Embedded systems
- Networking equipment
Features:
- DDR4 technology
- High data transfer rates
- Low voltage operation
- High memory density
- Improved reliability and power efficiency
Benefits:
- Increased Performance: DDR4 technology provides significantly faster data transfer rates compared to previous DDR generations, resulting in improved system performance.
- Reduced Power Consumption: Operates at a lower voltage, reducing power consumption and improving energy efficiency.
- Higher Density: Offers higher memory densities, allowing for more memory capacity in the same physical space.
- Enhanced Reliability: Built with advanced error correction and reliability features to ensure data integrity and system stability.
- Improved System Responsiveness: Faster memory access times contribute to a more responsive and efficient computing experience.
Additional Details:
The specific technical specifications of the D9LVM module, such as its capacity, speed grade (e.g., MHz), timings, and operating voltage, will vary depending on the exact configuration and intended application. Micron offers detailed datasheets and technical documentation for the D9LVM, outlining its electrical characteristics, timing parameters, and thermal considerations. DDR4 modules typically utilize a 288-pin interface and incorporate on-die termination (ODT) to improve signal integrity. The D9LVM is designed to meet industry standards for DDR4 memory, ensuring compatibility with a wide range of platforms and chipsets. It undergoes rigorous testing and validation to ensure reliable operation and long-term stability. The D9LVM is a key component in modern computing systems, enabling faster and more efficient processing of data-intensive applications.