EN
  • EN
  • DE

2699\128MB\8Mx8\16C\SOJ\4K

Part No 2699\128MB\8Mx8\16C\SOJ\4K
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description EDO 3.3V 16Mx64-50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951789-2699\128MB\8Mx8\16C\SOJ\4K
Series *
Ultra Librarian 3D Model Ultra Librarian 2699\128MB\8Mx8\16C\SOJ\4K CAD Model

Description

This memory module with Win Source Part Number 951789-2699 is a high-quality electronic component designed to provide reliable data storage for your system.

  • Capacity and Speed: With a capacity of 128MB and a speed of 8Mx8, this module is perfect for use in a variety of applications.
  • Data Bus: The 16C designation indicates that it uses a 16-bit data bus, which can provide faster data transfer rates than modules with an 8-bit data bus.
  • Category and Use: This module is part of the Memory-Modules category and is suitable for use in a wide range of systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess