EN
  • EN
  • DE

CSTCE8M00G15A1P-R0

Part No CSTCE8M00G15A1P-R0
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Frequency Tolerance 0.1 %
Win Source Part Number 1139759-CSTCE8M00G15A1P-R0
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSTCE8M00G15A1P-R0 CAD Model

Description

The CSTCE8M00G15A1P-R0 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components designed to generate a stable clock frequency within electronic circuits. They present a cost-effective and compact alternative to traditional quartz crystals, rendering them suitable for various applications where precise frequency control is needed but extreme accuracy is not essential.

Applications

  • Microcontroller clock circuits
  • Real-time clocks (RTC)
  • Remote control transmitters and receivers
  • Consumer electronics (e.g., toys, appliances)
  • Industrial control systems

Features

  • Compact and lightweight
  • Stable oscillation frequency at 8.00 MHz
  • Cost-effective solution
  • RoHS compliant
  • Surface mount device (SMD)

Benefits

  • Simplified circuit design compared to crystal oscillators
  • Reduced PCB space requirements
  • Lower overall system cost
  • Improved resistance to mechanical shock and vibration
  • Easy to integrate into automated manufacturing processes

Additional Details

The CSTCE8M00G15A1P-R0 operates at a frequency of 8.00 MHz. This ceramic resonator offers good frequency stability under varying temperature and voltage conditions. Ceramic resonators are typically manufactured using piezoelectric ceramic materials, exhibiting characteristics that allow them to oscillate at a specific frequency when subjected to an electrical signal. When using ceramic resonators, it is important to consider the load capacitance and damping factor to ensure stable oscillation. The frequency tolerance of a ceramic resonator is generally wider compared to quartz crystals. Murata's ceramic resonators are widely adopted due to their balance of performance, cost, and reliability.

This particular model is often used in applications where a precise but not ultra-precise clock source is required, such as in microcontrollers for general-purpose tasks, remote controls, and various consumer electronics. Its small size and surface-mount design facilitate efficient PCB assembly. When designing with the CSTCE8M00G15A1P-R0, it is crucial to carefully select external components, such as load capacitors, to optimize its performance and ensure stable oscillation. The datasheet should be consulted for recommended component values and layout guidelines.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Chilisin
Lowest to $0.0019
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess