EN
  • EN
  • DE

ZL88801LDG1

Part No ZL88801LDG1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 1
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809510-ZL88801LDG1
Ultra Librarian 3D Model Ultra Librarian ZL88801LDG1 CAD Model

Description

Product Overview: ZL88801LDG1 from Microchip Technology

The ZL88801LDG1 is a highly sophisticated integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor components and is particularly suited for applications where performance, reliability, and power efficiency are critical.

Key Features:

  • High-Performance Operation: Engineered for optimal functionality, the ZL88801LDG1 ensures that systems run smoothly and efficiently. Its design caters to demanding operational requirements, enabling high-speed data processing and communication.
  • Low Power Consumption: Energy efficiency is at the core of this product, making it ideal for battery-powered devices or energy-sensitive applications. It minimizes power usage without compromising performance, thus extending the operational lifespan of the application it is integrated into.
  • Robust Security Features: With the increasing need for secure systems, the ZL88801LDG1 comes equipped with advanced security protocols and encryption standards to protect data integrity and prevent unauthorized access.
  • Compact Form Factor: The small footprint of the ZL88801LDG1 allows for its incorporation into space-constrained designs, providing flexibility for PCB layout and enabling sleeker, more compact end products.
  • Wide Operating Temperature Range: This device is designed to operate reliably across a broad range of temperatures, making it suitable for industrial and outdoor applications subjected to harsh environmental conditions.

Applications:

The versatility of the ZL88801LDG1 makes it an excellent choice for a variety of applications, including but not limited to telecommunications, networking equipment, IoT devices, consumer electronics, and automotive systems. Its ability to deliver high performance with minimal power draw makes it particularly well-suited for portable and remote devices where power availability is limited.

Quality and Support:

Microchip Technology is committed to the highest standards of quality, and the ZL88801LDG1 is no exception. It is backed by Microchip's renowned customer support and service, ensuring that clients have access to the resources and assistance they need to integrate this component into their designs seamlessly.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Others
Lowest to $18.3934
ST-Ericsson Inc
Lowest to $42.5952
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $21.6228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7120 $51.8320
26+ $3.8662 $100.5212
41+ $3.7454 $153.5614
56+ $3.6246 $202.9776
72+ $3.5038 $252.2736
96+ $3.1413 $301.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess