EN
  • EN
  • DE

ZL38090LDG1

Part No ZL38090LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Active
Function Audio Processor
Applications Communication Systems
Number of Channels 4
Interface I2C, SPI
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38090
Standard Package 1,300 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 940008-ZL38090LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38090LDG1 CAD Model

Description

Product Overview: ZL38090LDG1

The ZL38090LDG1 is a cutting-edge audio processor from the esteemed Microchip Technology. This product is specifically designed to cater to the demanding requirements of modern audio and voice communication systems. With its advanced features and capabilities, the ZL38090LDG1 stands out as a reliable solution for a variety of applications, including smart home devices, IoT applications, and professional communication systems.

Key Features

  • High-Performance Audio Processing: The ZL38090LDG1 boasts a powerful digital signal processor (DSP) that delivers high-quality audio processing, ensuring clear and crisp sound in various environments.
  • Flexible Configuration: This device is designed with flexibility in mind, allowing users to configure the audio processing parameters to suit specific application needs, thereby offering a customizable audio experience.
  • Low Power Consumption: Energy efficiency is at the core of the ZL38090LDG1, making it an excellent choice for battery-powered devices where power conservation is essential.
  • Robust Connectivity: With support for multiple connectivity options, this audio processor easily integrates into existing systems, providing seamless communication with other components.
  • Advanced Noise Reduction: The ZL38090LDG1 features sophisticated noise reduction algorithms that effectively minimize background noise, enhancing the overall audio clarity.

Applications

  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Professional Communication Systems
  • Portable Audio/Video Equipment
  • Automotive Infotainment Systems

The ZL38090LDG1 from Microchip Technology is a testament to the company's commitment to delivering high-performance, reliable, and versatile audio processing solutions. Its integration into your product line can significantly enhance the audio quality and user experience, making it a valuable addition to any audio-centric application.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2395 $76.9580
8+ $15.7862 $126.2896
12+ $15.2929 $183.5148
16+ $14.7996 $236.7936
21+ $14.3063 $300.4323
28+ $12.8263 $359.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess