Products specifications

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Audio Processor
Applications Communication Systems
Number of Channels 4
Interface I2C, SPI
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38067
Standard Package 2,700 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 904281-ZL38067LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38067LDF1 CAD Model

Description

The ZL38067LDF1 is a cutting-edge audio processor from Microchip Technology, designed to deliver superior sound quality and advanced features for a wide range of audio applications. This innovative processor is part of Microchip's extensive portfolio of audio solutions, offering designers the flexibility to create high-performance audio systems with ease.

Key Features

  • Advanced Acoustic Echo Cancellation (AEC): The ZL38067LDF1 is equipped with state-of-the-art AEC algorithms that ensure crystal-clear voice communication, making it ideal for conference systems, VoIP applications, and hands-free devices.
  • Multi-Channel Processing: With support for multiple audio channels, this processor can handle complex audio processing tasks, such as beamforming and noise reduction, to provide an immersive audio experience.
  • Flexible Audio Interfaces: The device supports a variety of audio interfaces, including I2S and PDM, allowing for seamless integration with other audio components in a system.
  • Low Power Consumption: Designed for efficiency, the ZL38067LDF1 maintains a low power profile, making it suitable for battery-powered devices where power conservation is critical.
  • Programmability: Users can customize the audio processing capabilities of the ZL38067LDF1 through Microchip's intuitive software tools, ensuring that the processor can be tailored to specific application requirements.

Applications

The versatility of the ZL38067LDF1 makes it a perfect choice for a variety of applications, including:

  • Smart Speakers
  • Home Automation Systems
  • Automotive Infotainment
  • Professional Audio Equipment
  • Teleconferencing Systems

Technical Specifications

Parameter Value Supply Voltage 1.8V to 3.3V Operating Temperature -40°C to 85°C Package QFN Audio Channels Multi-Channel

Overall, the ZL38067LDF1 from Microchip Technology represents a sophisticated solution for developers looking to enhance audio performance in their products. Its combination of high-quality audio processing, low power consumption, and programmability makes it an exceptional choice for the next generation of audio devices.

You May Also Be Interested in

Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to $17.3393
ECAD model for CS4222-BS
Texas Instruments
IC MODULATOR 32VQFN
Lowest to $31.8550
ECAD model for ONET1131ECRSMT
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Need more? Email Us
ECAD model for BD3817KS
NJR Corporation/NJRC
4 CHANNELS ELECTRONIC VOLUME
Lowest to $4.7363
ECAD model for NJU72342V-TE2
ON Semiconductor
IC ELECTRONIC VOLUME CTRL 64QFP / Audio Channel
Lowest to $4.5545
ECAD model for LC75412EH-E
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Lowest to $8.6748
ECAD model for BD3452KS
National Semiconductor (TI)
TONE CONTROL CIRCUIT
Need more? Email Us
ECAD model for LMC1983CIV
Fairchild/ON Semiconductor
IC AUDIO JACK DETECTOR/SW 10UMLP
Need more? Email Us
ECAD model for FSA8009UMX
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.9689 $71.8134
14+ $9.8207 $137.4898
21+ $9.5138 $199.7898
29+ $9.2070 $267.0030
37+ $8.9000 $329.3000
49+ $7.9793 $390.9857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,930 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention