EN
  • EN
  • DE

TS3404CSRL

Part No TS3404CSRL
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381263-TS3404CSRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3404CSRL CAD Model

Description

The TS3404CSRL is a low-power, rail-to-rail operational amplifier from Taiwan Semiconductor. It is designed for a wide range of applications requiring precision amplification and low power consumption. This amplifier offers excellent performance characteristics, making it suitable for battery-powered devices and portable instruments.

Applications:

  • Battery-powered instruments
  • Portable devices
  • Sensor signal conditioning
  • Audio amplification
  • Active filters
  • Data acquisition systems

Features:

  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Rail-to-Rail Input and Output: Allows for a wider dynamic range.
  • Wide Supply Voltage Range: Operates from a single supply voltage of 2.5V to 5.5V.
  • High Gain-Bandwidth Product: Provides good amplification performance.
  • Low Input Bias Current: Reduces errors in high impedance circuits.
  • Excellent Common-Mode Rejection Ratio (CMRR): Ensures accurate amplification in noisy environments.
  • Good Power Supply Rejection Ratio (PSRR): Minimizes the impact of power supply variations on the output signal.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • Improved Signal Fidelity: Rail-to-rail operation maximizes signal dynamic range and minimizes distortion.
  • Versatile Application: Suitable for a broad range of signal processing tasks.
  • Enhanced Accuracy: Low input bias current and high CMRR contribute to more accurate measurements.
  • Robust Performance: Good PSRR ensures stable operation even with fluctuating power supplies.

Additional Details:

The TS3404CSRL is typically available in small surface-mount packages, making it ideal for space-constrained applications. The specific package type might vary depending on the supplier. Detailed electrical characteristics, such as input offset voltage, gain bandwidth product, and quiescent current, can be found in the product datasheet from Taiwan Semiconductor. The amplifier is designed for general-purpose use and offers a cost-effective solution for many amplification needs. It's important to consult the datasheet for absolute maximum ratings and recommended operating conditions to ensure reliable performance and prevent damage to the device. The device is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess