EN
  • EN
  • DE

ZL38063LDG1

Part No ZL38063LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 4 Channel 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tray
Product Status Active
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 4
Interface I2C, SPI
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38063
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904280-ZL38063LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38063LDG1 CAD Model

Description

Microchip Technology's ZL38063LDG1: A Cutting-Edge Voice Processor

The ZL38063LDG1 from Microchip Technology is a state-of-the-art voice processor that has been meticulously designed to provide superior audio performance for a wide range of applications. This advanced processor is part of Microchip's extensive portfolio of audio solutions, offering unparalleled sound quality and an array of features tailored to enhance user experiences in voice communication systems.

Key Features and Benefits

  • High-Quality Audio Processing: The ZL38063LDG1 boasts an impressive set of audio processing capabilities, ensuring clear and crisp voice quality even in challenging acoustic environments.
  • Advanced Acoustic Echo Cancellation: With its sophisticated acoustic echo cancellation (AEC) algorithms, this voice processor effectively eliminates echo, resulting in more natural and intelligible conversations.
  • Noise Reduction Technology: The device includes noise reduction features that filter out background noise, allowing the main audio signal to be heard with minimal interference.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL38063LDG1 operates with low power consumption, making it ideal for battery-powered devices.
  • Flexible Configuration: This voice processor is highly configurable, enabling customization to fit specific application requirements, which makes it versatile for use in various products.

Applications

The ZL38063LDG1 is suitable for a broad spectrum of applications, including but not limited to:

  • Smart speakers and virtual assistants
  • Conference systems and speakerphones
  • Intercom and security systems
  • Hands-free car kits and automotive infotainment
  • VoIP phones and headsets

Technical Specifications

The processor is housed in a compact package and is equipped with a range of interfaces for seamless integration into various electronic systems. It supports multiple microphone inputs and offers robust processing power to handle complex audio algorithms efficiently.

For developers and manufacturers looking to incorporate high-quality voice processing into their products, the ZL38063LDG1 from Microchip Technology represents an ideal solution that combines performance, flexibility, and reliability.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess