EN
  • EN
  • DE

TDA7440D013TR

Part No TDA7440D013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO TONE PROCESSOR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Audio Tone Processor
Applications Consumer Audio
Number of Channels 4
Interface I2C
Voltage - Supply 6V ~ 10.2V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number TDA7440
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 362467-TDA7440D013TR
Ultra Librarian 3D Model Ultra Librarian TDA7440D013TR CAD Model

Description

STMicroelectronics TDA7440D013TR Audio Processor IC

The TDA7440D013TR is a sophisticated audio processor integrated circuit (IC) brought to you by STMicroelectronics, a leader in semiconductor solutions. This IC is specifically designed to enhance the audio signal processing capabilities in automotive and consumer audio applications. The TDA7440D013TR is a part of the TDA7440 series, renowned for its high-quality audio processing features and functionalities.

At the heart of the TDA7440D013TR lies its ability to provide tone control and signal switching, which allows for the customization of audio output to match user preferences or specific application requirements. The device is capable of handling multiple audio sources, making it an ideal choice for complex audio systems.

The TDA7440D013TR comes in a compact SO-20 package, which is designed for surface-mount technology (SMT), ensuring ease of integration into various circuit designs. This packaging not only saves space on the PCB but also facilitates automated assembly processes, leading to more efficient manufacturing.

Key features of the TDA7440D013TR include:

  • Multiple Audio Inputs: The IC can switch between different audio sources, providing flexibility in design.
  • Tone Control: Users can adjust bass and treble settings to tailor the audio output to their preferences.
  • Volume Control: Integrated volume control allows for precise adjustments to the audio level.
  • Low Distortion: The device ensures high-fidelity audio reproduction with minimal signal distortion.
  • Low Noise: Designed for low noise operation, the TDA7440D013TR contributes to a clear and crisp audio experience.
  • Supply Voltage Range: The IC operates over a wide supply voltage range, accommodating various power supply designs.

Applications for the TDA7440D013TR are diverse and include car radios, home stereo systems, and other audio electronics where sound quality and user control are paramount. With its advanced features and reliable performance, the TDA7440D013TR from STMicroelectronics is an excellent choice for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
ON Semiconductor
Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4991 $53.9892
28+ $3.6916 $103.3648
42+ $3.5762 $150.2004
58+ $3.4609 $200.7322
75+ $3.3455 $250.9125
101+ $2.9994 $302.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess