EN
  • EN
  • DE

VSC882TY

Part No VSC882TY
Manufacturer Vitesse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vitesse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842082-VSC882TY
Ultra Librarian 3D Model Ultra Librarian VSC882TY CAD Model

Description

The VSC882TY is a Gigabit Ethernet PHY transceiver from Vitesse Semiconductor. It's designed to provide a robust and reliable physical layer interface for 1000BASE-T, 100BASE-TX, and 10BASE-T Ethernet networks. This integrated circuit handles the transmission and reception of Ethernet frames over copper cabling.

Applications

  • Enterprise networking equipment, such as switches and routers.
  • Industrial Ethernet applications, where reliable communication is critical.
  • Network interface cards (NICs) for servers and workstations.
  • Embedded systems requiring Gigabit Ethernet connectivity.
  • Media converters for extending network reach.

Features

  • IEEE 802.3ab compliant: Supports 1000BASE-T Gigabit Ethernet over copper.
  • IEEE 802.3u compliant: Supports 100BASE-TX Fast Ethernet.
  • IEEE 802.3 compliant: Supports 10BASE-T Ethernet.
  • Integrated digital adaptive equalizer: Compensates for signal impairments in long cable runs.
  • Low power consumption: Optimized for energy efficiency.
  • MII/GMII/RGMII interface: Flexible interface options for connecting to MAC controllers.
  • Auto-MDI/MDIX: Automatically detects and corrects cable polarity.
  • Built-in test capabilities: Facilitates system testing and diagnostics.
  • Advanced power management features: Reduces power consumption in idle mode.

Benefits

  • High-speed connectivity: Enables Gigabit Ethernet speeds for fast data transfer.
  • Reliable performance: Ensures robust communication in challenging environments.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Simplified system design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides a competitive price-performance ratio.
  • Improved network performance: Minimizes latency and maximizes throughput.
  • Easy integration: Standard interfaces simplify connection to other network components.

The VSC882TY is typically packaged in a small form factor, allowing for integration into space-constrained applications. It operates over a wide temperature range, making it suitable for both indoor and outdoor environments. The device also incorporates advanced noise cancellation techniques to minimize interference and ensure signal integrity. Furthermore, it is compatible with various Ethernet controllers and operating systems, providing a versatile solution for a wide range of networking applications.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess