EN
  • EN
  • DE

ADF4169CCPZ-RL7

Part No ADF4169CCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Manufacturer Analog Devices Inc.
Packaging Reel - TR
PLL Yes
Main Purpose FMCW Radar
Input CMOS
Output Clock
Number of Circuits 1
Frequency - Max 13.5GHz
Voltage - Supply 2.7V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADF4169
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1321388-ADF4169CCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4169CCPZ-RL7 CAD Model

Description

Analog Devices Inc. Product Overview: ADF4169CCPZ-RL7

The ADF4169CCPZ-RL7 is a state-of-the-art fractional-N frequency synthesizer from Analog Devices Inc., designed to deliver exceptional performance for RF systems. This advanced component is suited for a variety of applications, including wireless infrastructure, instrumentation, and aerospace and defense systems, where precise frequency generation is critical.

Key Features

  • Frequency Range: The ADF4169CCPZ-RL7 operates over a wide frequency range, making it versatile for different applications.
  • Fractional-N Synthesizer: With its fractional-N architecture, it offers fine frequency resolution, which is essential for modern communication systems.
  • Phase-Locked Loop (PLL): The integrated PLL provides excellent phase noise performance, which translates to cleaner signals and better system performance.
  • Programmable: Users can program the device through a serial interface, allowing for easy integration and customization within various systems.
  • Power Supply: It operates with a single power supply, simplifying the power design of the system it is integrated into.
  • Compact Package: The ADF4169CCPZ-RL7 is offered in a compact LFCSP (lead-frame chip-scale package), which is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Satellite Communications
  • Phased Array Antenna Systems

The ADF4169CCPZ-RL7 by Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions that push the boundaries of what's possible in electronics. Its combination of wide frequency range, fine resolution, and excellent phase noise characteristics make it an ideal choice for engineers looking to create high-performance RF systems. The device's programmability and compact form factor further enhance its appeal, offering flexibility and ease of use in a variety of demanding applications.

For more detailed specifications and application support, Analog Devices Inc. provides extensive technical documentation and a dedicated support team to assist customers in integrating the ADF4169CCPZ-RL7 into their designs.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess