EN
  • EN
  • DE

SIO1028I-JZX

Part No SIO1028I-JZX
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64STQFN / Controller Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tray
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting SMD (SMT)
Base Product Number SIO1028
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260894-SIO1028I-JZX
Ultra Librarian 3D Model Ultra Librarian SIO1028I-JZX CAD Model

Description

The SIO1028I-JZX is a cutting-edge integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding requirements of modern electronics, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The SIO1028I-JZX is built to deliver top-notch performance, ensuring that devices operate smoothly and efficiently.
  • Low Power Consumption: This IC is engineered for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is vital.
  • Versatility: Suitable for various applications, the SIO1028I-JZX is a versatile component that can be integrated into multiple designs, ranging from consumer electronics to industrial systems.
  • Robust Design: The product is designed to withstand harsh environments and conditions, ensuring reliability and longevity.

Applications

The SIO1028I-JZX from Microchip Technology is ideal for use in a variety of applications, such as:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Microchip Technology ensures that the SIO1028I-JZX meets stringent technical specifications. While the detailed datasheet is available for in-depth technical information, here are some highlights:

  • Robust temperature range for operation in diverse environments
  • Compliance with industry standards for seamless integration
  • Package options that provide flexibility in hardware design

Quality and Support

Microchip Technology is committed to providing high-quality products like the SIO1028I-JZX, backed by comprehensive technical support. Customers can rely on Microchip's global network of technical experts to assist with product integration, troubleshooting, and performance optimization.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess