The ZL30253LDG1 from Microchip Technology is a versatile clock generator that offers an outstanding combination of performance, flexibility, and reliability. Designed to meet the stringent requirements of communication infrastructure, enterprise solutions, and data center applications, this device is an essential component for systems requiring high precision and low-jitter clock signals.
Key Features
- Multiple Outputs: The ZL30253LDG1 provides four differential or eight single-ended clock outputs, enabling it to support a variety of clocking needs within a system.
- Low Jitter Performance: With its exceptional jitter performance, the device ensures signal integrity, which is crucial for high-speed data transfer and reliable operation of connected components.
- Configurable Output Frequencies: The output frequencies are highly configurable, allowing for precise tuning to meet the specific requirements of different applications.
- Integrated PLLs: Two independent, integer/fractional PLLs offer flexibility in generating a wide range of frequencies from a single reference clock.
- Hitless Switching: The device supports hitless switching between clock sources, ensuring continuous operation without signal interruption during source transitions.
Applications
The ZL30253LDG1 is ideal for use in a variety of applications, including but not limited to:
- Networking equipment such as routers, switches, and base stations
- Storage area networks and servers
- Test and measurement systems
- Broadcast video equipment
Technical Specifications
- Supply Voltage: 3.3V ±5%
- Operating Temperature Range: -40°C to +85°C
- Package: 72-VFQFN Exposed Pad
- RoHS: Compliant
For engineers and designers seeking a clock generation solution that provides high performance with extensive configurability, the ZL30253LDG1 from Microchip Technology stands out as a superior choice. It's a testament to Microchip's commitment to delivering advanced timing solutions that address the evolving needs of modern electronic systems.