EN
  • EN
  • DE

EMIF10-LCD01C1LU

Part No EMIF10-LCD01C1LU
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case CSP25
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 753071-EMIF10-LCD01C1LU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF10-LCD01C1LU CAD Model

Description

The EMIF10-LCD01C1LU is a highly integrated device designed by STMicroelectronics to provide Electromagnetic Interference (EMI) filtering and line termination specifically for Liquid Crystal Display (LCD) interfaces. This product is particularly useful in applications where space is at a premium and high levels of signal integrity are required.

Key Features

  • EMI Filtering: The device includes EMI filtering for data lines, which helps to reduce the noise emissions from high-speed signals that are common in modern LCD interfaces.
  • Integrated Line Termination: It incorporates line termination resistors for the clock and data lines, which are essential for maintaining signal integrity and minimizing reflections.
  • Low-pass Filter: The integrated low-pass filter has a cut-off frequency ideally suited for LCD applications, ensuring that unwanted high-frequency noise is attenuated.
  • ESD Protection: The EMIF10-LCD01C1LU provides electrostatic discharge (ESD) protection for the LCD data and clock lines, safeguarding the interface against common ESD events.
  • Compact Package: It comes in a compact, flip-chip package that allows for efficient use of PCB space and is advantageous for portable and space-constrained applications.

Applications

The EMIF10-LCD01C1LU is ideal for a variety of applications where LCD screens are used and EMI filtering is necessary. These include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook and Laptop Computers
  • Portable Gaming Systems

Technical Specifications

STMicroelectronics has designed the EMIF10-LCD01C1LU to meet the stringent requirements of high-speed digital interfaces. The device operates over a wide temperature range and is compatible with various LCD data transmission standards, ensuring versatility and reliability across different platforms and environmental conditions.

Conclusion

With its combination of EMI filtering, line termination, and ESD protection in a compact package, the EMIF10-LCD01C1LU from STMicroelectronics is an essential component for designers looking to enhance the performance and reliability of their LCD interfaces. Its robust design and comprehensive feature set make it a smart choice for a wide range of consumer electronics that utilize LCD technology.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess