EN
  • EN
  • DE

ZL30169LDG1

Part No ZL30169LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR OTN 3I/O 32QFN / Telecom IC 1.035GHz 1 Output 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tray
PLL Yes
Main Purpose Telecom
Input CML, CMOS, Crystal
Output CML, CMOS
Number of Circuits 1
Frequency - Max 1.035GHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 32-QFN (5x5)
Base Product Number ZL30169
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1002537-ZL30169LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30169LDG1 CAD Model

Description

The ZL30169LDG1 is a cutting-edge, high-performance timing solution from Microchip Technology, designed to meet the rigorous demands of complex telecommunications and networking systems. This product ensures precise timing and synchronization, which is critical for the seamless operation of high-speed networks and communication infrastructures.

Key Features

  • Multiple Output Frequencies: The device supports a variety of output frequencies, making it versatile for different applications and allowing it to interface with a range of other components and systems.
  • Low Jitter Performance: With its exceptional low jitter performance, the ZL30169LDG1 ensures high-quality signal integrity, reducing noise and enhancing data transfer accuracy.
  • High Stability: It offers high stability in frequency generation, which is crucial for maintaining synchronization across network elements, especially in environments where precision is paramount.
  • Configurability: The device is highly configurable, allowing for customization to specific system requirements, which provides designers with flexibility and adaptability in their projects.
  • Robust Temperature Range: Engineered to operate reliably across a wide temperature range, the ZL30169LDG1 is suitable for deployment in varied environmental conditions.

Applications

Ideal for use in telecommunications equipment, enterprise networking, and data center infrastructure, the ZL30169LDG1 serves as a foundational component for systems requiring synchronized operations, such as servers, switches, routers, and base stations. Its performance and reliability make it a go-to choice for engineers looking to build or upgrade their network systems with a dependable timing solution.

Technical Specifications

The ZL30169LDG1 comes in a compact package and is built to integrate seamlessly into a variety of circuit designs. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology, which offers in-depth information on electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3061 $50.3061
3+ $41.2768 $123.8304
4+ $39.9869 $159.9476
6+ $38.6970 $232.1820
7+ $37.4071 $261.8497
9+ $33.5374 $301.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess