The PSE25201B-1R0MS is a power inductor manufactured by Cyntec. This surface-mount inductor is designed for use in a wide range of power supply applications, offering efficient energy storage and filtering capabilities. It is constructed with high-quality materials to ensure reliable performance and longevity in demanding electronic circuits. Its compact size makes it ideal for applications where board space is limited.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting circuits
- Voltage regulators
- Filtering circuits
Features
- Surface mount design
- Compact size: 2.5mm x 2.0mm
- High current handling capability
- Low DC resistance
- Magnetically shielded construction
Benefits
- Efficient power conversion due to low DC resistance
- Reduced EMI due to magnetic shielding
- Space-saving design for compact devices
- Reliable performance in demanding environments
- Easy integration into automated assembly processes
Additional Details
The PSE25201B-1R0MS features an inductance value of 1.0µH (1R0). It's designed for reflow soldering. The inductor's shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic applications. The specific saturation current and other detailed electrical characteristics are available in the Cyntec datasheet for this part number. The operating temperature range and other environmental specifications are also detailed in the datasheet. Its small footprint makes it suitable for high-density board layouts.