EN
  • EN
  • DE

SMBJ36AE3/TR13

Part No SMBJ36AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 10.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ36
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299265-SMBJ36AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ36AE3/TR13 CAD Model

Description

Product Overview: SMBJ36AE3/TR13 from Microchip Technology

The SMBJ36AE3/TR13 is a robust transient voltage suppression (TVS) diode from the industry-leading manufacturer Microchip Technology. This high-quality electronic component is designed to protect sensitive electronic equipment from voltage spikes and surges, ensuring system reliability and longevity. It is a perfect choice for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 36V, making it suitable for a variety of circuits that require this level of voltage protection.
  • Peak Pulse Power: With its capability to handle 600W of peak pulse power (10/1000μs waveform), the SMBJ36AE3/TR13 can effectively shunt excess transient energy away from sensitive components, thereby preventing damage.
  • Package Type: It comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • High Temperature Stability: The device operates reliably over a wide temperature range, making it suitable for harsh environments.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss when the device is in standby mode and enhancing overall energy efficiency.
  • Compliance: The SMBJ36AE3/TR13 complies with the IEC 61000-4-2 and IEC 61000-4-5 transient immunity standards, providing assurance of its effectiveness in surge protection.
  • RoHS Compliant: This product is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the SMBJ36AE3/TR13 allows it to be used in a broad array of applications, including:

  • Protection of I/O Interfaces
  • Voltage Regulation for sensitive electronics
  • Microcontroller Input/Output protection
  • Power Supply Protection
  • Portable Devices
  • Network Systems

With its combination of features, the SMBJ36AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable and efficient way to safeguard their electronic systems against voltage transients. Its robust design and compliance with industry standards make it a trusted component in any circuit requiring surge protection.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess