EN
  • EN
  • DE

WP91401L

Part No WP91401L
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104743-WP91401L
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91401L CAD Model

Description

The WP91401L is a high-performance, low-power microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This innovative product is part of Microchip's extensive portfolio of embedded control solutions that are widely recognized for their reliability, flexibility, and ease of use.

Key Features

  • Advanced Core: At the heart of the WP91401L is an advanced core that offers efficient processing capabilities, ensuring swift data handling and optimal performance for a variety of applications.
  • Low Power Consumption: Designed for energy-sensitive projects, the WP91401L excels in power management, providing a longer battery life and reduced power costs, making it ideal for portable and remote applications.
  • Robust Memory Architecture: The MCU boasts a robust memory architecture which includes ample flash and RAM, allowing for sophisticated program and data storage.
  • Connectivity Options: With a range of connectivity options, the WP91401L can easily interface with other devices, sensors, and networks, facilitating seamless communication and data transfer.
  • Peripheral Integration: The device comes with integrated peripherals that enhance its functionality and reduce the need for external components, thus simplifying design and saving board space.
  • Development Support: Microchip Technology provides extensive development support for the WP91401L, including software libraries, development boards, and a comprehensive integrated development environment (IDE).

Applications

The versatility of the WP91401L makes it suitable for a wide array of applications, from industrial control systems to consumer electronics. Its low-power attributes are particularly advantageous for battery-operated devices, such as handheld instruments, IoT devices, and wearable technology.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the WP91401L is no exception. This product is built to meet high standards, ensuring reliable performance in even the most demanding conditions.

Summary

The WP91401L MCU from Microchip Technology is a testament to the company's dedication to innovation and excellence. With its powerful core, energy efficiency, and comprehensive development support, this product stands out as an excellent choice for designers looking to create sophisticated, yet power-conscious, electronic systems.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess