EN
  • EN
  • DE

VSC7331VH

Part No VSC7331VH
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026758-VSC7331VH
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7331VH CAD Model

Description

Microchip Technology's VSC7331VH Product Overview

The VSC7331VH is a high-performance, single-port Ethernet physical layer transceiver (PHY) from Microchip Technology, designed to cater to the demanding requirements of enterprise networking equipment. This cutting-edge component is part of Microchip's extensive portfolio of networking solutions, which are recognized for their reliability, efficiency, and advanced features.

Key Features

  • Interface Support: The VSC7331VH is equipped with an SGMII interface that allows for seamless integration with Ethernet controllers and switches. It supports 10/100/1000BASE-T operations, enabling versatile connectivity options for various network speeds.
  • Energy Efficiency: This PHY is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standards. This helps in reducing power consumption during periods of low data activity, making it an eco-friendly choice for network infrastructure.
  • Auto-Negotiation: It comes with robust auto-negotiation capabilities that facilitate automatic selection of the highest-performance connection type and allows for interoperability between devices operating at different speeds.
  • Robust Performance: The VSC7331VH offers excellent performance with low-latency data transmission, ensuring that network traffic is managed efficiently and effectively.
  • Cable Diagnostics: Integrated cable diagnostic features empower network administrators to quickly identify and resolve cabling issues, minimizing downtime and maintaining optimal network performance.
  • Small Form Factor: Its compact package size makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate in densely packed networking equipment.

Applications

The VSC7331VH is suitable for a wide range of applications, including:

  • Enterprise networking switches and routers
  • Network interface cards (NICs)
  • Industrial automation systems
  • Embedded systems requiring network connectivity

With its robust feature set and Microchip's commitment to quality, the VSC7331VH PHY is an excellent choice for developers and engineers looking to enhance their network products with high-speed, reliable, and energy-efficient Ethernet connectivity.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess