EN
  • EN
  • DE

LTC4257CMS8PBF

Part No LTC4257CMS8PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072510-LTC4257CMS8PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4257CMS8PBF CAD Model

Description

Product Overview: LTC4257CMS8#PBF

The LTC4257CMS8#PBF is a specialized integrated circuit designed by Linear Technology, now part of Analog Devices, for Power over Ethernet (PoE) applications. It serves as an IEEE 802.3af compliant Power over Ethernet Interface Controller, facilitating the delivery of power over Ethernet networks to powered devices (PDs). This product is particularly suitable for network equipment such as VoIP phones, wireless access points, and network cameras that require power along with data over a single Ethernet cable.

Key Features

  • IEEE 802.3af Compliance: The LTC4257CMS8#PBF adheres to the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated Power Device: It includes an integrated MOSFET to pass power efficiently from the Ethernet cable to the application.
  • Classification Signature: This controller can generate a classification signature that allows the power sourcing equipment (PSE) to determine the power classification of the PD.
  • High-Voltage Operation: It is designed to handle high input voltages, which is essential for PoE applications where the cable might induce higher voltages.
  • Inrush Current Control: The controller features built-in inrush current limiting to protect both the PD and the power source during power-up.
  • Thermal Protection: It includes over-temperature protection, ensuring the device operates within safe temperature ranges.
  • Compact MSOP-8 Package: Packaged in a compact MSOP-8 form factor, the LTC4257CMS8#PBF is suitable for space-constrained applications.

Applications

The LTC4257CMS8#PBF is designed for a variety of applications within the PoE ecosystem. It is ideal for:

  • VoIP Phones
  • Wireless Network Access Points
  • Network Cameras and Security Systems
  • Remote Monitoring Systems
  • Point of Sale (PoS) Terminals

This product simplifies the design of PoE-powered devices by integrating many of the necessary functions for power management and control into a single chip. Its reliable performance and compliance with industry standards make it a preferred choice for designers and engineers looking to create efficient PoE solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess