EN
  • EN
  • DE

WP91397L

Part No WP91397L
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104738-WP91397L
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91397L CAD Model

Description

Microchip Technology's WP91397L - Power Management IC

The WP91397L from Microchip Technology is a high-performance Power Management Integrated Circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This versatile component is engineered to provide reliable and efficient power distribution, ensuring optimal performance and extended battery life for a multitude of applications.

Key Features:

  • High Integration: The WP91397L integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Voltage Regulation: It features advanced voltage regulation capabilities, delivering stable power to sensitive components and supporting a variety of output voltage levels to accommodate different system requirements.
  • Power Efficiency: With its focus on power efficiency, the WP91397L helps to minimize power losses and heat generation, leading to improved system reliability and longer battery life in portable devices.
  • Flexibility: The device is designed to be highly flexible, supporting a range of input voltages and capable of driving multiple power rails, making it suitable for a diverse set of applications.

Applications:

The WP91397L is ideal for use in a variety of sectors, including consumer electronics, automotive systems, industrial controls, and communication devices. Its ability to manage power efficiently makes it particularly well-suited for battery-operated devices such as smartphones, tablets, and portable gaming systems.

Technical Specifications:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage(s): Adjustable to meet application requirements
  • Package Type: Available in industry-standard package options
  • Operating Temperature Range: Specified to ensure reliable operation across a wide range of environmental conditions

Overall, the WP91397L is a testament to Microchip Technology's commitment to innovation and quality in the field of power management solutions. By integrating this PMIC into your design, you can achieve a more compact, efficient, and reliable product that stands out in today's competitive market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess