EN
  • EN
  • DE

LT1084CM33

Part No LT1084CM33
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981918-LT1084CM33
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1084CM33 CAD Model

Description

Linear Technology's LT1084CM33 Voltage Regulator

The LT1084CM33 is a robust low dropout voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver performance with high efficiency and reliability. This component is explicitly engineered to cater to a wide array of applications requiring a stable and clean power supply. The LT1084CM33 is a popular choice among designers for its ease of use and robust feature set.

Key Features

  • Output Voltage: The LT1084CM33 provides a fixed output voltage of 3.3V, which is ideal for logic circuits and other standard 3.3V applications.
  • High Current Capability: It can deliver up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Adjustable Current Limit: The regulator includes an internal current limiting feature to protect the device and the load from overcurrent conditions. This feature also helps in designing applications with specific current requirements.
  • Thermal Protection: With built-in thermal shutdown, the LT1084CM33 automatically turns off if the temperature exceeds safe operating limits, safeguarding the regulator and the system from thermal damage.

Applications

The LT1084CM33 is versatile and can be used in various applications, including:

  • Power supplies for microprocessors and digital systems
  • Battery-powered devices
  • Linear power regulators for embedded systems
  • Post-regulation for switching supplies

Package and Quality

The LT1084CM33 comes in a robust TO-263 package, which is suitable for surface mount technology (SMT) and offers good thermal performance. Linear Technology ensures that each unit is rigorously tested and meets high-quality standards, providing designers with a reliable component for their power supply solutions.

In conclusion, the LT1084CM33 from Linear Technology stands out as a powerful, efficient, and reliable voltage regulator, perfect for a wide range of applications that require a stable 3.3V supply with significant current capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess