The LT1474IS8 is a high-performance, low power step-down switching regulator designed and manufactured by Linear Technology. It is housed in a compact SO-8 package, making it an excellent choice for space-constrained applications. The device is capable of delivering up to 500mA of continuous output current, which makes it suitable for a wide range of portable and battery-powered devices.
The LT1474IS8 operates at a fixed frequency of 200kHz, allowing the use of small, low-cost inductors and capacitors, resulting in a compact and efficient power supply design. Its high-efficiency design ensures minimal heat generation, which is crucial for reliable operation in temperature-sensitive applications.
One of the key features of the LT1474IS8 is its low quiescent current, which significantly extends battery life in portable applications. The device also includes a low-battery detector that provides an early warning of impending battery failure, enabling systems to save data and enter a low-power state before power is lost.
The regulator offers several protection features, including current limiting and thermal shutdown, which safeguard the device and the load from damage due to overcurrent and overheating conditions. Additionally, the LT1474IS8 has a wide input voltage range from 4.5V to 40V, making it versatile for use in various applications, from automotive to industrial systems.
For design flexibility, the LT1474IS8 includes a shutdown pin that allows the regulator to be turned off, reducing the supply current to less than 10µA. This feature is particularly useful in battery-powered applications where preserving energy is of utmost importance.
Overall, the LT1474IS8 from Linear Technology is an efficient and reliable solution for designers looking to implement a low power, high-efficiency step-down regulator in their applications. Its robust feature set and compact size make it an ideal choice for a broad range of power management tasks.