EN
  • EN
  • DE

VSC8562XKS-14

Part No VSC8562XKS-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8562
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 964821-VSC8562XKS-14
Ultra Librarian 3D Model Ultra Librarian VSC8562XKS-14 CAD Model

Description

Microchip Technology's VSC8562XKS-14

Product Overview:

The VSC8562XKS-14 is a state-of-the-art dual Gigabit Ethernet transceiver from Microchip Technology, designed to deliver high-speed connectivity and reliable performance for a wide range of networking applications. This device is part of Microchip's VSC8500 family, known for its robust physical layer solutions.

Key Features:

  • High-Speed Performance: The VSC8562XKS-14 supports dual Gigabit Ethernet ports, allowing for simultaneous high-speed data transmission and reception. This makes it ideal for bandwidth-intensive applications.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, this transceiver can reduce power consumption during periods of low data activity, contributing to overall energy savings for networking equipment.
  • Flexible Media Interface: It includes flexible media interfaces supporting SGMII, 1000BASE-X, and 100BASE-FX, providing versatility for different networking topologies and media types.
  • Advanced Signal Processing: The device incorporates sophisticated signal processing techniques, such as echo cancellation, crosstalk suppression, and adaptive equalization, ensuring optimal data integrity and link performance.
  • Robust Operation: Designed to withstand harsh environments, the VSC8562XKS-14 operates reliably across an extended industrial temperature range.

Applications:

The VSC8562XKS-14 is suitable for a diverse array of applications, including enterprise networking equipment, industrial automation, automotive infotainment systems, and any other application requiring reliable high-speed Ethernet connectivity. Its dual-port capability makes it an excellent choice for redundant link scenarios or for systems that require separate network interfaces for different tasks.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the VSC8562XKS-14 is no exception. Manufactured with precision and subject to rigorous testing, this transceiver is built to meet the highest standards of reliability and performance, ensuring that it can handle the demands of critical networking infrastructure.

With its combination of performance, efficiency, and versatility, the VSC8562XKS-14 from Microchip Technology is an excellent choice for designers and engineers looking to integrate reliable Gigabit Ethernet connectivity into their products.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
ST-Ericsson Inc
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess