EN
  • EN
  • DE

VSC8211VW

Part No VSC8211VW
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description VSC8211VW Vitesse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104246-VSC8211VW
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8211VW CAD Model

Description

Microchip Technology's VSC8211VW: A High-Performance Single Port Gigabit Ethernet PHY

The VSC8211VW from Microchip Technology is a cutting-edge single port Gigabit Ethernet PHY that provides a robust and efficient solution for high-speed network communications. Designed with the modern technological demands in mind, this device is ideal for a variety of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

At the core of the VSC8211VW is an advanced Physical Layer Transceiver that supports 10/100/1000BASE-T Ethernet protocols. This ensures compatibility with a wide range of network speeds and setups, making it a versatile choice for systems that require adaptability and future-proofing. The device is built with a focus on high-performance data handling, offering reliable and fast data transmission that is essential for today's network-dependent operations.

One of the key features of the VSC8211VW is its integrated line-side termination, which provides a simplified board layout and reduces the number of external components required. This not only saves space but also helps in reducing the overall system cost. Moreover, the device boasts an impressive power efficiency, thanks to its low-power operation modes and Energy Efficient Ethernet (EEE) support, which contributes to a greener and more cost-effective network environment.

The VSC8211VW also includes advanced cable diagnostics and link monitoring capabilities, ensuring robust and continuous network connectivity. Network issues can be diagnosed quickly, minimizing downtime and maintaining productivity. Additionally, it offers Auto-MDIX support, which automatically detects and corrects for straight-through or crossover cable types, simplifying network installation and maintenance.

Equipped with an RGMII interface, the VSC8211VW allows for a direct connection to the host processor, providing a streamlined and high-speed data path. The device is housed in a compact package, making it suitable for space-constrained applications without compromising on functionality.

In conclusion, the VSC8211VW from Microchip Technology is a high-quality and feature-rich Gigabit Ethernet PHY that delivers performance, efficiency, and reliability, making it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7973 $59.5946
5+ $24.4490 $122.2450
8+ $23.6850 $189.4800
11+ $22.9210 $252.1310
14+ $22.1570 $310.1980
18+ $19.8648 $357.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess