EN
  • EN
  • DE

VSC8140TW

Part No VSC8140TW
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186608-VSC8140TW
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8140TW CAD Model

Description

Microchip Technology's VSC8140TW: A High-Performance Signal Conditioner

The VSC8140TW from Microchip Technology stands out as a cutting-edge signal conditioning solution designed to address the demanding requirements of high-speed data communication. This device is an integral component for enhancing signal integrity in various applications, including data centers, telecommunications, and server farms.

Key Features

  • High-Speed Operation: The VSC8140TW is engineered to support extremely high data rates, making it suitable for the latest generation of high-speed interfaces and protocols.
  • Advanced Signal Processing: With its sophisticated signal processing capabilities, it effectively reduces jitter and noise, thereby improving signal quality and system reliability.
  • Configurability: The device offers a high level of programmability, allowing for fine-tuning to match specific system requirements and optimize performance.
  • Low Power Consumption: Despite its high performance, the VSC8140TW is designed to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is used.

Applications

The VSC8140TW is versatile and can be employed in a wide array of high-speed data applications. Its primary uses include:

  • Data Center Networking Equipment
  • High-Speed Telecommunications Gear
  • Server and Storage Area Network Infrastructure
  • Backplane and Copper Cable Interconnections

Technical Specifications

Microchip Technology's VSC8140TW is built with precision, offering technical specifications that ensure it meets the stringent demands of high-speed data transmission. These specifications include support for various data rates, a range of input and output options, and compatibility with multiple signaling standards.

Conclusion

The VSC8140TW from Microchip Technology is a testament to the company's commitment to providing advanced solutions for signal integrity challenges. With its robust feature set and versatile application range, this signal conditioner is a powerful asset for any high-speed data communication system.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess