EN
  • EN
  • DE

VSC7438YIH-02

Part No VSC7438YIH-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features Telecom IC Ethernet Switch 672-FCBGA (27x27)
Manufacturer Microchip Technology
Series Serval™-2
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 672-BGA, FCBGA
Case / Package 672-FCBGA (27x27)
Family Name VSC7438
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902991-VSC7438YIH-02
Ultra Librarian 3D Model Ultra Librarian VSC7438YIH-02 CAD Model

Description

The VSC7438YIH-02 is a state-of-the-art Ethernet switch product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced networking solution is designed to cater to the demands of modern data communication systems, offering high performance, reliability, and a rich feature set.

Key Features

  • Integrated Switching Core: At the heart of the VSC7438YIH-02 is a robust switching core that supports advanced Layer 2 and Layer 3 switching, quality of service (QoS), and security features.
  • Port Configuration: The device boasts multiple high-speed Ethernet ports, enabling versatile connectivity options for various network topologies and data rates.
  • Energy Efficiency: With energy-efficient Ethernet (EEE) support, the VSC7438YIH-02 helps reduce power consumption, making it an eco-friendly choice for energy-conscious enterprises.
  • Robust Security: Security is paramount in network infrastructure. This product offers robust security features, including access control lists (ACLs), port security, and secure management options.
  • Hardware Acceleration: To ensure high throughput and low latency, the VSC7438YIH-02 includes hardware acceleration for packet processing.
  • Management Capabilities: The product comes with comprehensive management capabilities via a user-friendly interface, supporting both in-band and out-of-band management.

Applications

The VSC7438YIH-02 is suitable for a wide range of applications, including enterprise networking, industrial automation, data centers, and carrier Ethernet services. Its versatility and high performance make it an ideal choice for any scenario requiring reliable and efficient network communication.

Technical Specifications

For detailed technical specifications, customers are encouraged to refer to the product datasheet and user manual. Microchip Technology provides comprehensive documentation to support the integration and deployment of the VSC7438YIH-02 in various environments.

Conclusion

With its advanced features, the VSC7438YIH-02 from Microchip Technology represents a top-tier solution for modern networking requirements. Whether for an SMB, an industrial setup, or a large-scale data center, this Ethernet switch is engineered to deliver performance, efficiency, and security.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $334.2857 $334.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess