EN
  • EN
  • DE

VSC7331XVH

Part No VSC7331XVH
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MAC 10PORT GE W/SPI LEBGA / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938835-VSC7331XVH
Ultra Librarian 3D Model Ultra Librarian VSC7331XVH CAD Model

Description

Microchip Technology's VSC7331XVH Product Overview

The VSC7331XVH is a state-of-the-art single-chip solution from Microchip Technology, designed to cater to the demanding requirements of high-speed network communication. This innovative product is a testament to Microchip's commitment to providing cutting-edge technology for networking applications.

Key Features

  • High-Performance Networking: The VSC7331XVH is built to deliver exceptional performance for networking tasks, ensuring fast and reliable data transmission.
  • Integration: This device integrates multiple functions into a single chip, which simplifies the design and reduces the footprint on the circuit board, making it an ideal choice for compact networking equipment.
  • Energy Efficiency: With an emphasis on power conservation, the VSC7331XVH is engineered to operate with minimal power consumption, helping to reduce the overall energy costs for network systems.
  • Robust Connectivity: The product offers robust connectivity options, ensuring compatibility with various network standards and facilitating seamless integration into existing network infrastructures.

Applications

The VSC7331XVH is versatile and can be used in a wide range of applications, including:

  • Enterprise networking equipment
  • High-speed data centers
  • Network interface cards (NICs)
  • Telecommunications infrastructure

Technical Specifications

Microchip Technology has equipped the VSC7331XVH with technical specifications that make it suitable for high-performance networking tasks. These specifications include:

  • Support for high-speed data transfer rates
  • Low-latency data processing for real-time applications
  • Advanced security features to protect network data

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the VSC7331XVH is no exception. The product undergoes rigorous testing and quality assurance processes to ensure that it meets the highest standards of performance and durability.

In conclusion, the VSC7331XVH from Microchip Technology is an exceptional choice for anyone looking to enhance their network's performance and efficiency. Its combination of high-speed capabilities, energy efficiency, and robust connectivity make it a valuable asset in any high-demand networking environment.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $510.0757 $510.0757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess