EN
  • EN
  • DE

VSC3144XHR-12

Part No VSC3144XHR-12
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SW 144X144 FC-MCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Networking, Telecommunications
Number of Channels 1
Voltage - Supply, Single (V+) 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 85°C
Package / Case 1072-BGA, FCBGA
Supplier Device Package 1072-FCBGA (45x45)
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1003613-VSC3144XHR-12
Ultra Librarian 3D Model Ultra Librarian VSC3144XHR-12 CAD Model

Description

Microchip Technology's VSC3144XHR-12: A High-Performance Crosspoint Switch

The VSC3144XHR-12 by Microchip Technology stands out as a highly versatile and efficient crosspoint switch designed to meet the demanding requirements of data and telecommunication networks. This advanced switch matrix is part of Microchip's Vitesse product line, renowned for delivering top-notch performance and reliability in signal routing applications.

Key Features

  • High-Density Switching: The VSC3144XHR-12 features a 144x144 non-blocking switch matrix, providing ample pathways for high-speed signal routing and ensuring that data can be directed between any input and output without interference.
  • Scalable Bandwidth: This crosspoint switch supports a wide range of data rates, making it suitable for various applications, from legacy SDH/SONET to the latest Ethernet and Fibre Channel protocols.
  • Signal Integrity: With an emphasis on maintaining signal integrity, the VSC3144XHR-12 incorporates advanced signal conditioning capabilities that help manage signal degradation over long distances and through complex network topologies.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the VSC3144XHR-12 is designed to operate with minimal power consumption, reducing the overall energy footprint of network systems.
  • Programmable Features: Users can customize the performance of the VSC3144XHR-12 through a variety of programmable features, including equalization, output swing, and input signal threshold adjustments, to optimize the switch for specific network requirements.
  • Reliability: Built with robustness in mind, the VSC3144XHR-12 is engineered to withstand the rigors of continuous operation in high-performance networking environments.

Applications

The VSC3144XHR-12 crosspoint switch is ideally suited for a broad spectrum of applications, including:

  • Data center networking
  • Telecommunications switching systems
  • Video broadcasting and distribution networks
  • Test and measurement equipment
  • High-speed signal processing

Microchip Technology's commitment to innovation is embodied in the VSC3144XHR-12, offering system designers a powerful tool to create more efficient, flexible, and scalable network solutions. The VSC3144XHR-12 is not just a component; it is a gateway to enhanced connectivity and performance in the ever-evolving landscape of network technology.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess