EN
  • EN
  • DE

VCC1-B3E-25M0000000

Part No VCC1-B3E-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 998927-VCC1-B3E-25M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3E-25M0000000 CAD Model

Description

Product Overview: VCC1-B3E-25M0000000

The VCC1-B3E-25M0000000 is a cutting-edge voltage-controlled crystal oscillator (VCXO) manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This high-precision oscillator is designed to deliver exceptional performance for a wide range of applications that require stable and accurate frequency control.

Key Features

  • Frequency: The device boasts a frequency of 25 MHz, providing the speed needed for high-performance computing and communication systems.
  • Supply Voltage: Operating with a supply voltage of 3.3V, the VCC1-B3E-25M0000000 is energy-efficient, making it suitable for portable and battery-powered applications.
  • Stability: It offers excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Package: The oscillator comes in a robust and compact surface-mount package, allowing for easy integration into various electronic assemblies.
  • Temperature Range: With an operational temperature range that suits industrial requirements, this VCXO can maintain its performance in a wide range of environments.

Applications

The VCC1-B3E-25M0000000 is versatile and can be used in numerous applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Wireless infrastructure
  • Satellite communication systems
  • Test and measurement equipment
  • Industrial controls

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The VCC1-B3E-25M0000000 is built to meet rigorous standards, ensuring long-term reliability and consistent performance for mission-critical systems.

Support and Resources

Customers can access comprehensive technical support and resources for the VCC1-B3E-25M0000000, including datasheets, reference designs, and application notes, directly from Microchip Technology's website.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess