EN
  • EN
  • DE

VCC1-B3D-66M0000000

Part No VCC1-B3D-66M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103754-VCC1-B3D-66M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-66M0000000 CAD Model

Description

Microchip Technology presents the VCC1-B3D-66M0000000, a state-of-the-art Voltage-Controlled Crystal Oscillator (VCXO) designed to deliver precise and stable frequency control in a wide array of electronic applications. This high-performance component is part of Microchip's expansive oscillator product line, renowned for its reliability and cutting-edge technology.

The VCC1-B3D-66M0000000 boasts a frequency range of 66 MHz, providing the speed necessary for high-performance computing, telecommunications, and industrial systems. Its voltage-controlled tuning capability enables users to fine-tune the output frequency, ensuring optimal performance and synchronization with other system components. This feature is particularly useful in applications where phase-locked loop (PLL) circuits are employed or where temperature, voltage, or load fluctuations may occur.

Enclosed in a robust, hermetically-sealed package, the VCC1-B3D-66M0000000 is engineered to withstand harsh environmental conditions, making it suitable for both commercial and industrial applications. The compact footprint of the device allows for easy integration into space-constrained designs without sacrificing performance.

Key specifications of the VCC1-B3D-66M0000000 include low phase noise and jitter characteristics, which are critical for maintaining signal integrity in digital communication systems. These attributes contribute to reduced error rates and enhanced data throughput, thereby improving overall system efficiency and reliability.

Microchip Technology's commitment to quality is evident in the VCC1-B3D-66M0000000, with each oscillator rigorously tested to meet stringent industry standards. Customers can trust in the consistent performance and longevity of this VCXO, backed by Microchip's reputation as a leading provider of semiconductor products and solutions.

Whether it's for use in wireless infrastructure, broadband access, data centers, or satellite communications, the VCC1-B3D-66M0000000 from Microchip Technology is an excellent choice for designers seeking a reliable and precise frequency control solution.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess