EN
  • EN
  • DE

FH2400015

Part No FH2400015
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 24.0000MHZ 18PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features ±25ppm Crystal 18pF 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FH
Package Reel - TR
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number FH2400015DKR, FH2400015TR, FH2400015CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871849-FH2400015
Ultra Librarian 3D Model Ultra Librarian FH2400015 CAD Model

Description

Product Overview: FH2400015 by Diodes Incorporated

The FH2400015 is a high-performance, precision-engineered component designed and manufactured by Diodes Incorporated, a leading global provider and innovator in the semiconductor market. This product is tailored for applications that demand reliability and efficiency, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Voltage Regulation: The FH2400015 offers excellent voltage regulation capabilities, ensuring stable operation under varying electrical conditions.
  • High Efficiency: Designed for optimal performance, this product operates with high efficiency, which translates to better energy savings and reduced heat generation.
  • Compact Design: Its small form factor allows for seamless integration into space-constrained applications without compromising on power or performance.
  • Durability: Built with robust materials, the FH2400015 can withstand harsh environments and is resistant to common stress factors such as temperature fluctuations and vibration.
  • Low Power Consumption: It is engineered to consume minimal power, making it suitable for battery-powered devices where power conservation is critical.

Applications

The versatility of the FH2400015 allows it to be used in a variety of applications, including:

  • Power management systems
  • Consumer electronics such as smartphones and laptops
  • Industrial control units
  • Automotive electronics
  • Telecommunications equipment

Technical Specifications

The FH2400015 comes with a comprehensive set of technical specifications that define its operational parameters. Key specifications include its voltage range, power output, efficiency ratings, operational temperature range, and packaging details. For detailed technical data, customers are advised to refer to the official datasheet provided by Diodes Incorporated.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The FH2400015 is subjected to rigorous testing and quality control measures to ensure it meets industry standards and customer expectations. Additionally, Diodes Incorporated provides extensive technical support and customer service to assist with product integration, troubleshooting, and other inquiries.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9166 $57.4980
65+ $1.5726 $102.2190
100+ $1.5235 $152.3500
140+ $1.4743 $206.4020
180+ $1.4252 $256.5360
235+ $1.2778 $300.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess