Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 12
Pitch 0.163" (4.14mm)
Number of Rows 3
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633015-794201-1
Ultra Librarian 3D Model Ultra Librarian 794201-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 8POS
Need more? Email Us
ECAD model for DT06-08SC-EP06
TE Connectivity
CONN PLUG HSG 2POS 4.80MM
Need more? Email Us
ECAD model for 173090-2
TE Connectivity
1X4 SLD HARN ASY,KEY A W/CPA
Need more? Email Us
ECAD model for 9-1419167-8
Amphenol Sine Systems Corp
CONN PLUG HSG 3POS STRAIN RELIEF
Lowest to $2.8815
ECAD model for AT06-3S-SR01BLK
TE Connectivity
CONN PLUG HSG 40POS 2.54MM
Need more? Email Us
ECAD model for 1438618-1
TE Connectivity
CONN RCPT HSG 9POS FLANGE
Need more? Email Us
ECAD model for 794715-1
TE Connectivity
CONN RCPT HSG 15POS 5.00MM
Need more? Email Us
ECAD model for 1-967623-2
TE Connectivity
CONN RCPT HSG 3POS KNOCK SENSOR
Need more? Email Us
ECAD model for 368215-1
TE Connectivity
2P MQS UNSEALED PLUG HOUSING
Need more? Email Us
ECAD model for 2-2138650-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention