Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Receptacle, Male Pins
Number of Positions 4
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Housing Color White
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 120°C
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1569918-293415-1
Ultra Librarian 3D Model Ultra Librarian 293415-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
ECAD model for 2213189-4
Hirose Electric Co Ltd
CONN SSL BRIDGE 2POS 2MM
Need more? Email Us
ECAD model for DF59-2P-2FC(50)
AVX Corp/Kyocera Corp
CONN SSL PLUG 6POS 3MM SLDR CUP
Need more? Email Us
ECAD model for 119159006101116
Hirose Electric Co Ltd
CONN SSL RCPT HSG 4POS 2MM CRIMP
Need more? Email Us
ECAD model for DF59-4P-2C
TE Connectivity
CONN SSL OUTLET HDR 2POS 3.7MM
Need more? Email Us
ECAD model for 293653-3
TE Connectivity
CONN SSL HDR 2POS 3.5MM SOLDER
Need more? Email Us
ECAD model for 2106111-2
TE Connectivity
CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
ECAD model for 1-2058703-1
Phoenix Contact
CONN TERM BLOCK
Need more? Email Us
ECAD model for 1814498
Hirose Electric Co Ltd
CONN SSL BRIDGE 4POS 2MM
Need more? Email Us
ECAD model for DF59-4P-2FC(50)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention