Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 3mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 35mA
CMRR, PSRR (Typ) 96dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 1229115-MXL1016CN8
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1016
Introduction Date April 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MXL1016CN8 CAD Model

Description

Maxim Integrated MXL1016CN8 Precision Comparator

The MXL1016CN8 is a high-performance precision voltage comparator manufactured by Maxim Integrated, renowned for its fast response times and low power consumption. Designed for a variety of applications that require quick and reliable voltage level detection, this integrated circuit stands out for its exceptional accuracy and stability.

This comparator features a fast propagation delay of typically 40ns, ensuring rapid response to input voltage changes. This makes it an ideal choice for systems where speed is critical, such as high-speed analog-to-digital converters, zero-crossing detectors, or pulse and square-wave shapers. With its high-speed capabilities, the MXL1016CN8 is adept at managing fast signal edge detection, ensuring that digital systems can accurately process analog signals.

One of the key attributes of the MXL1016CN8 is its low input offset voltage, which greatly enhances the precision of the device. This low offset voltage minimizes errors and improves the overall accuracy of the comparator, making it suitable for precision measurement and control systems where the integrity of the signal is paramount.

The MXL1016CN8 operates over a wide supply voltage range, accommodating single or dual power supplies. This flexibility allows it to be easily integrated into a variety of circuit designs without the need for additional components to match voltage levels. The device also features a low supply current, which is beneficial for battery-powered or energy-efficient applications where power conservation is a concern.

Encased in an 8-pin DIP (Dual In-line Package), the MXL1016CN8 is designed for easy implementation into existing designs. The standard package ensures compatibility with a wide range of PCB layouts and simplifies the prototyping and manufacturing processes.

In summary, the Maxim Integrated MXL1016CN8 is a top-tier precision comparator that combines speed, accuracy, and low power consumption. It is well-suited for electronic systems that require fast and precise voltage comparison, making it a valuable component in the design of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention