EN
  • EN
  • DE

USBQNM50424CE3/TR7

Part No USBQNM50424CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 57VC QFN143 / 57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 57V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQNM50424
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342843-USBQNM50424CE3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQNM50424CE3/TR7 CAD Model

Description

Product Overview: USBQNM50424CE3/TR7 by Microchip Technology

The USBQNM50424CE3/TR7 is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of USB power management devices, which are engineered to provide efficient power distribution and management for USB peripherals and systems.

Specifically tailored for applications that demand stable and reliable USB power delivery, the USBQNM50424CE3/TR7 is a testament to Microchip's commitment to quality and innovation. This device is suitable for a variety of applications, including but not limited to consumer electronics, computing devices, and communication systems where USB connectivity is essential.

Key Features:

  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts for system engineers.
  • Power Efficiency: With advanced power management technology, the USBQNM50424CE3/TR7 ensures efficient power distribution, which is crucial for extending the battery life of portable devices.
  • Robust Protection: The device includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding connected devices from potential power-related damages.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality in compact USB-enabled devices.
  • Ease of Integration: The USBQNM50424CE3/TR7 is designed for easy implementation into existing designs, ensuring a seamless integration process for manufacturers.

Applications:

  • Consumer Electronics
  • Portable Computing Devices
  • Communication Systems
  • USB Hubs and Accessories

In conclusion, the USBQNM50424CE3/TR7 from Microchip Technology represents a blend of performance, efficiency, and reliability. It is a versatile component that addresses the growing needs for advanced USB power management solutions in modern electronic devices. With its robust feature set and compact design, it stands as an ideal choice for developers looking to enhance the USB capabilities of their products.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess