EN
  • EN
  • DE

DSC6111JI2A-024.8060

Part No DSC6111JI2A-024.8060
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.8060MHZ CMOS SMD / 24.806 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24.806 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344046-DSC6111JI2A-024.8060
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2A-024.8060 CAD Model

Description

The DSC6111JI2A-024.8060 is a cutting-edge, high-performance MEMS oscillator from the renowned manufacturer Microchip Technology. Designed to deliver exceptional stability and precision, this device is an ideal choice for modern electronic applications requiring a compact, reliable, and energy-efficient timing solution.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.8060 MHz, providing a stable clock output for your critical applications.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for various power environments and ensuring compatibility with a wide range of electronic components.
  • Low Power Consumption: This oscillator is designed for low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Package: The DSC6111 series comes in a compact 4-SMD, no lead package, allowing for efficient use of board space without sacrificing performance.
  • Stability: It offers excellent frequency stability, ensuring that your applications run smoothly without the risk of timing errors.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The DSC6111JI2A-024.8060 is highly versatile and can be used across various industries and applications, including:

  • Wireless communications
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Wearable technology
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JI2A-024.8060 is no exception. It is built to meet stringent quality standards, ensuring reliable performance and longevity in the field. With its robust design and advanced MEMS technology, this oscillator is a smart choice for designers looking to enhance their electronic systems with a high-quality timing solution.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess