EN
  • EN
  • DE

USB82514AFR

Part No USB82514AFR
Manufacturer Microchip Technology
Catalog USB Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Height 900 µm
Interface SMBus, USB
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Ports 4
USB Standard USB 2.0
Win Source Part Number 1103475-USB82514AFR
Categories USB Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB82514AFR CAD Model

Description

Microchip Technology USB82514AFR Overview

The USB82514AFR is a state-of-the-art USB 2.0 integrated circuit (IC) from Microchip Technology, designed to enhance connectivity solutions for a wide range of applications. This high-performance product is engineered to provide reliable and efficient USB functionality in devices such as personal computers, consumer electronics, and embedded systems.

Key Features

  • High-Speed Data Transfer: The USB82514AFR supports high-speed USB 2.0 communication, ensuring fast and efficient data transfer rates of up to 480 Mbps.
  • Multiport Flexibility: Equipped with multiple downstream ports, this IC allows for the connection of several USB devices simultaneously, enhancing the usability and functionality of the host system.
  • Enhanced Power Management: The device features advanced power management capabilities, including support for individual port power switching and over-current protection, which contribute to the overall system reliability and safety.
  • Robust Design: Built to withstand the rigors of daily use, the USB82514AFR is designed with industry-standard ESD protection, ensuring longevity and durability in a variety of environments.
  • Compatibility: This IC is compatible with a broad range of operating systems and hardware platforms, offering versatility for both new designs and legacy system upgrades.

Applications

The versatility of the USB82514AFR makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Desktop and Laptop Computers
  • Consumer Electronics such as TVs, gaming consoles, and media players
  • Industrial Control Systems
  • Automotive Infotainment Systems
  • Networking Equipment like routers and switches

Technical Specifications

The USB82514AFR operates over a wide temperature range and comes in a compact package, making it suitable for space-constrained applications. It is compliant with USB 2.0 specifications and is backward compatible with USB 1.1 devices, ensuring a broad range of device interoperability.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR 2PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $3.9930
Maxim Integrated
USB Power SW Single 5.5V 0.45A 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 25WLCSP / Transceiver Half USB 2.0 25-WLCSP (1.97x1.97)
Lowest to $3.4211
Maxim Integrated
First ±15kV ESD-Protected USB On-the-Go Transceiver and Charge Pump
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Maxim Integrated
100mA/200mA/300mA Current-Limit Switches with Low Shutdown Reverse Current
Need more? Email Us
Silergy Corp
Low Loss Power Distribution Switch with Programmable Current Limit USB 3.1 2.5V to 5.5V 2A 65mOhm 6-Pin DFN2x2
Lowest to $0.1328
ON Semiconductor
750 MCM / Power Switch/Driver 1:1 N-Channel 10A 12-DFN (3x3)
Lowest to $3.5560
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO / Power Switch/Driver 1:1 P-Channel 500mA 8-SO
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess