EN
  • EN
  • DE

USB4624-1080HN-TR

Part No USB4624-1080HN-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2.0 48QFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number USB4624
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1173063-USB4624-1080HN-TR
Ultra Librarian 3D Model Ultra Librarian USB4624-1080HN-TR CAD Model

Description

The USB4624-1080HN-TR is a high-performance, low-power USB 2.0 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile hub controller is designed for applications that require multiple USB connections, such as desktop and mobile PCs, docking stations, monitors, and embedded systems.

This hub controller integrates a 2-port USB 2.0 hub and a 4-port HSIC (High-Speed Inter-Chip) hub, providing a total of six downstream ports for connecting various USB devices. The USB4624-1080HN-TR supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with a wide range of USB peripherals.

The device is equipped with MultiTRAK™ technology, which allows multiple transaction translators to provide dedicated bandwidth to each downstream port. This feature is particularly beneficial in mixed-speed USB environments, where it helps to optimize throughput and minimize data transfer delays.

With its PortMap and PortSwap features, the USB4624-1080HN-TR offers customizable port mapping and pin configuration, enabling designers to tailor the hub to their specific application requirements. Additionally, the PhyBoost feature enhances signal integrity over long cable distances, ensuring reliable communication with connected devices.

The USB4624-1080HN-TR is available in a 64-pin QFN (Quad Flat No-lead) package, providing a compact solution for space-constrained applications. It is also designed for industrial temperature operation, ranging from -40°C to +85°C, making it suitable for use in harsh environments.

This hub controller supports various power modes, including individual or ganged power switching and over-current detection, providing flexible power management options to meet system-level requirements. The USB4624-1080HN-TR is also compliant with USB-IF battery charging specifications, enabling faster charging of portable devices.

Overall, the Microchip USB4624-1080HN-TR hub controller is an ideal solution for expanding USB capabilities in a variety of applications, offering robust performance, customization options, and reliable operation.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,005 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess