EN
  • EN
  • DE

UCS3205-E/Q8A

Part No UCS3205-E/Q8A
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 22V 5A BI-DIRECTIONAL LOAD SWITC  /  Power Switch/Driver 1:1 N-Channel 5A 19-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tube
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Interface On/Off
Voltage - Load 2.85V ~ 22V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 30mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 19-VQFN (3x3)
Package / Case 20-VFQFN, 19 Leads, Exposed Pad
Base Product Number UCS3205
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-UCS3205-E/Q8A
Standard Package 120
Win Source Part Number 1183157-UCS3205-E/Q8A
Ultra Librarian 3D Model Ultra Librarian UCS3205-E/Q8A CAD Model

Description

The UCS3205-E/Q8A from Microchip Technology is a versatile and robust integrated circuit designed for sophisticated USB Type-C power delivery (PD) applications. This advanced component is engineered to streamline the implementation of USB PD in a wide range of devices, offering a compact and efficient solution for power management.

Key Features:

  • USB Type-C Compatibility: The UCS3205-E/Q8A is fully compatible with the USB Type-C specification, enabling seamless integration with the latest devices that utilize this reversible connector design.
  • Power Delivery Support: It supports the USB Power Delivery 3.0 standard, allowing for higher power levels and more flexible power allocation between devices, which is crucial for fast charging and efficient power distribution.
  • Programmable Power Supply (PPS): This feature enables precise control over the power supply's voltage and current, offering adaptive charging capabilities to optimize charging efficiency and protect battery health.
  • Enhanced Protection: The UCS3205-E/Q8A includes multiple protection features such as overvoltage, overcurrent, and thermal protection, ensuring the safety and longevity of connected devices.
  • Communication Interface: It incorporates an I2C communication interface for easy programming and communication with a microcontroller, allowing for sophisticated control schemes and customization.

Applications:

The UCS3205-E/Q8A is ideal for a variety of applications that require efficient power delivery and charging. It is particularly suitable for:

  • Smartphones and tablets
  • Laptops and ultrabooks
  • Power banks and portable chargers
  • Industrial and automotive systems
  • Consumer electronics and peripherals

With its advanced capabilities and support for the latest USB PD standards, the UCS3205-E/Q8A from Microchip Technology is an excellent choice for designers and engineers looking to incorporate USB Type-C and power delivery into their next-generation electronic devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,109 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess