EN
  • EN
  • DE

MAX9268GCM/V+

Part No MAX9268GCM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description Gigabit Multimedia Serial Link Deserializer with LVDS System Interface | IC SERIALIZER GMSL LVDS 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Family Part Number MAX9268
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1215364-MAX9268GCM/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Communications & Networking, Multimedia
Ultra Librarian 3D Model Ultra Librarian MAX9268GCM/V+ CAD Model

Description

Maxim Integrated's MAX9268GCM/V+ Serializer

The MAX9268GCM/V+ from Maxim Integrated is a compact, high-performance serializer designed to cater to the rigorous demands of automotive video applications. This innovative serializer is an integral component in facilitating the transmission of high-speed video and control data from cameras to display or processing units within a vehicle.

Key Features

  • High-Speed Data Transmission: The MAX9268GCM/V+ is capable of serializing 24-bit parallel LVCMOS/LVTTL data into a single LVDS data stream, ensuring rapid and reliable data transfer rates that are essential for modern automotive video systems.
  • Automotive Grade: Engineered with automotive applications in mind, this serializer is built to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 Grade 2 standard for performance and reliability.
  • Low Electromagnetic Interference (EMI): The device features spread spectrum capability which helps to reduce EMI, a critical factor in automotive design where multiple electronic systems operate in close proximity.
  • Advanced Power Management: With its low-power operation and power-down modes, the MAX9268GCM/V+ supports advanced power management strategies, contributing to the overall energy efficiency of the automotive system.
  • Flexible Configuration: The serializer offers programmable spread spectrum modulation and deserialization frequencies, allowing for adaptable integration with various system requirements.

Applications

The versatility of the MAX9268GCM/V+ serializer makes it suitable for a wide range of automotive applications, including but not limited to:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Side-View Cameras
  • Navigation and Multimedia Displays

Technical Specifications

The MAX9268GCM/V+ operates over a -40°C to +105°C temperature range and is available in a 48-pin LQFP package. It requires a single 3.3V supply voltage and features an auxiliary channel that can be used for bidirectional control data, enhancing its functionality in complex automotive systems.

For developers and system integrators seeking a robust and efficient solution for high-speed video data transfer in vehicles, the MAX9268GCM/V+ offers a blend of performance, durability, and flexibility that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4478 $73.3434
5+ $20.0598 $100.2990
8+ $19.4329 $155.4632
11+ $18.8060 $206.8660
14+ $18.1792 $254.5088
19+ $16.2986 $309.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess