EN
  • EN
  • DE

USB83340AMR-B

Part No USB83340AMR-B
Manufacturer Microchip Technology
Catalog USB Interface
Description USB Transceiver 1TR 32-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1103481-USB83340AMR-B
Categories USB Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB83340AMR-B CAD Model

Description

The USB83340AMR-B is a high-performance, integrated USB 3.1 Gen 1 hub controller from the renowned Microchip Technology. Designed to deliver exceptional data transfer speeds and connectivity, this device is an ideal solution for expanding USB capabilities in a variety of consumer, industrial, and embedded applications.

Featuring a four-port configuration, the USB83340AMR-B allows for seamless connection of multiple USB devices without compromising on speed or performance. Each port supports the SuperSpeed USB 3.1 Gen 1 standard, capable of data transfer rates up to 5 Gbps. This ensures that even the most data-intensive peripherals, such as external hard drives, high-definition cameras, and next-generation sensors, can operate at their full potential.

The USB83340AMR-B is built with efficiency in mind, incorporating features such as Multi Transaction Translator (MTT) and individual port power control. The MTT architecture enables optimal bandwidth allocation to each connected device, preventing bottlenecks and ensuring smooth operation. Additionally, the ability to control power on a per-port basis allows for better energy management, contributing to the overall power efficiency of the system.

This hub controller is designed for easy integration into existing systems, offering various interface options for maximum flexibility. It supports both USB 2.0 and USB 3.1 Gen 1 upstream interfaces, making it backward compatible with older USB standards while still providing the benefits of the latest technology.

The USB83340AMR-B also places a strong emphasis on reliability and robustness, incorporating advanced features such as Electrostatic Discharge (ESD) protection and overcurrent protection. These features safeguard connected devices and ensure the longevity and stable operation of the hub controller, even in challenging environments.

In summary, the Microchip Technology USB83340AMR-B is a versatile and powerful USB hub controller that offers a perfect blend of speed, efficiency, and reliability. Whether it's for expanding the connectivity of a personal computer or integrating into a sophisticated industrial system, this device stands as an excellent choice for a wide array of USB expansion needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH 1:1 8MSOP / Power Switch/Driver 1:1 500mA 8-MSOP
Need more? Email Us
Microchip Technology
IC HUB CTLR 2PORT USB 2.0 HS 36S / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $3.9930
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
ON Semiconductor
750 MCM / Power Switch/Driver 1:1 N-Channel 10A 12-DFN (3x3)
Lowest to $3.5560
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 9WLCSP / Power Switch/Driver 1:1 N-Channel 2A 9-WLCSP (1.36x1.36)
Lowest to $1.1435
Microchip Technology
USB Interface IC
Lowest to $11.1428
Diodes Incorporated
USB3 SWITCH,X1-QFN2040-24,T&R,3. / USB Switch IC 2 Channel 24-X1QFN (2x4)
Lowest to $1.4662
Monolithic Power Systems Inc.
IC PWR SWTCH P-CHAN 1:1 TSOT23-8 / Power Switch/Driver 1:1 P-Channel 3A TSOT-23-8
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO / Power Switch/Driver 1:1 P-Channel 500mA 8-SO
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess